Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | 17.99g |
Plating Material | Copper, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 45.466mm, 1.79in |
Tongue Thickness | .79mm, .031in |
Wire Size | 98676 – 118412CMA, 41 – 60mm², 0AWG |
Stud Diameter | .328in, 8.33mm |
Barrel Inside Diameter | 11.278mm, .444in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M8, 5/16 |
Sealable | No |
Shape Description | RING-051 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 343°C, 649°F |
Terminal Solistrand Ring Hr 1/0 |Amp Te Connectivity 132066-2 | Newark Electronics |
SOLIST H T 1 0 | Avnet America |
Terminal, inal Solistrand Ring Hr 1/0 | TE Connectivity 132066-2 | RS Americas |
Where can I find additional details, specifications and documents for a 132066-2?
Additional datasheets, footprints and schematics for 132066-2 are listed on our Part Details page. You can also find images and similar parts to 132066-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132066-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132066-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132066-2 fall under?
The 132066-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132066-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132066-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 132066-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132066-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 132066-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132066-2 often in real-time on the comparison pages.
What if I can't find stock of 132066-2?
You can fill out our help required form which you can use to request a quote for 132066-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.