Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 8.33mm, .327in |
Barrel Inside Diameter | .444in, 11.278mm |
Overall Length | 49.7mm, 1.95in |
Wire Size | 83700 – 119500CMA, 0AWG, 53.5mm² |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 200 |
Insulated | No |
Stud Size | M8 |
Sealable | No |
Wire/Cable Type | Stranded |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 343°C, 649°F |
Ring Terminal 53.5mm2 M8 Nickel Bulk | Avnet America |
Solist H T 1 0 | TE Connectivity 132064-1 | RS Americas |
Special Order: TERM, RT, STRAT, SOLIS, HR 1/0, 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 53.5 mm² Wire Size: 83700 – 119500 CMA Stud Size: M8 Closed Ring Tongue Terminal 1/0 AWG 53.5 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 132064-1 | Internal Number: 132064-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 132064-1?
Additional datasheets, footprints and schematics for 132064-1 are listed on our Part Details page. You can also find images and similar parts to 132064-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132064-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132064-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132064-1 fall under?
The 132064-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132064-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132064-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 132064-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132064-1 have stock available?
Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for 132064-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132064-1 often in real-time on the comparison pages.
What if I can't find stock of 132064-1?
You can fill out our help required form which you can use to request a quote for 132064-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.