Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
2,122
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
2,122
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
2,122
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
2,122
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
TE Store
from US$1.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Red |
Weight per Piece | .72g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter | .113in, 2.87mm |
Wire Insulation Diameter (Max) | .113in, 2.87mm |
Overall Length | .862in, 21.9mm |
Wire Size | 1186CMA, .5 – .6mm², 20AWG |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Wire/Cable Type | Regular Wire |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Support Style | Insulation Restriction |
Sealable | No |
Insulated | Yes |
Shape Description | RING-042 |
Operating Temperature Range | 105°C, 221°F |
Terminal Pidg Ring Tongue 20 |Amp Te Connectivity 132016-1 | Newark Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.6mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
AMP132016-1 | Avnet America |
Terminal PIDG, Ring Tongue 20 | TE Connectivity 132016-1 | RS Americas |
Special Order: TERMINAL PIDG RING TONGUE 20 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 20 AWG Wire Size: .5 – .6 mm² Wire Size: 1186 CMA Stud Size: M2.5 #4 Rectangular Tongue Terminal 20 AWG .5 – .6 mm² 1186 CMA | Spade Terminal | Part Number: 132016-1 | Internal Number: 132016-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 132016-1?
Additional datasheets, footprints and schematics for 132016-1 are listed on our Part Details page. You can also find images and similar parts to 132016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132016-1 fall under?
The 132016-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132016-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 132016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132016-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 132016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132016-1 often in real-time on the comparison pages.
What if I can't find stock of 132016-1?
You can fill out our help required form which you can use to request a quote for 132016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.