Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3.31 – 5.26mm² |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Overall Length | .701in, 17.8mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Stud Size | M4 |
Insulated | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Solid/Stranded |
Operating Temperature Range | 649°F, 343°C |
Strato-Therm, Hr, Flag, 12-10, M4(#8) |Amp Te Connectivity 132005-1 | Newark Electronics |
Conn High Density Terminal Blocks 5 POS ST 28A/Contact | Avnet America |
Strato-Therm, Hr, Flag, 12-10, M4(#8) | TE Connectivity 132005-1 | RS Americas |
Special Order: STRATO-THERM, HR, FLAG, 12-10, M4(#8) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 Closed Ring Tongue Terminal 12 – 10 AWG 3.31 – 5.26 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 132005-1 | Internal Number: 132005-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 132005-1?
Additional datasheets, footprints and schematics for 132005-1 are listed on our Part Details page. You can also find images and similar parts to 132005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132005-1 fall under?
The 132005-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132005-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 132005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132005-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 132005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132005-1 often in real-time on the comparison pages.
What if I can't find stock of 132005-1?
You can fill out our help required form which you can use to request a quote for 132005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.