Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Housing |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Housing |
For Use With | Flexible or Rigid LED-Powered Light Tubes |
Forward Current If Max | 100mA |
Holder Colour | Black |
LED Colour | Green |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Voltage Vf Typ | 3.6V |
M-TUBE HOUSING, STD, WIRED, GREEN | element14 |
Where can I find additional details, specifications and documents for a 1320.1800?
Additional datasheets, footprints and schematics for 1320.1800 are listed on our Part Details page. You can also find images and similar parts to 1320.1800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1320.1800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1320.1800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1320.1800 fall under?
The 1320.1800 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1320.1800 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1320.1800 you can contact the distributor directly for product support, shipping queries etc.
Is the 1320.1800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1320.1800 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1320.1800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1320.1800 often in real-time on the comparison pages.
What if I can't find stock of 1320.1800?
You can fill out our help required form which you can use to request a quote for 1320.1800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.