Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now |
No. of LEDs | - |
---|---|
Holder Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Fastening Device |
For Use With | M-TUBE LED Light Systems |
FASTENING FOR 6MM Ø M-TUBE | Farnell |
Where can I find additional details, specifications and documents for a 1320.0020?
Additional datasheets, footprints and schematics for 1320.0020 are listed on our Part Details page. You can also find images and similar parts to 1320.0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1320.0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1320.0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1320.0020 fall under?
The 1320.0020 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1320.0020 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1320.0020 you can contact the distributor directly for product support, shipping queries etc.
Is the 1320.0020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1320.0020 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1320.0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1320.0020 often in real-time on the comparison pages.
What if I can't find stock of 1320.0020?
You can fill out our help required form which you can use to request a quote for 1320.0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.