Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 115" |
Tweezer Body Material | Ceramic |
Tweezer Tip Material | Ceramic |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Fine Tweezer, 115Mm, Ceramic | Newark Electronics |
Where can I find additional details, specifications and documents for a 132-0073?
Additional datasheets, footprints and schematics for 132-0073 are listed on our Part Details page. You can also find images and similar parts to 132-0073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132-0073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132-0073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132-0073 fall under?
The 132-0073 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 132-0073 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132-0073 you can contact the distributor directly for product support, shipping queries etc.
Is the 132-0073 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132-0073 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 132-0073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132-0073 often in real-time on the comparison pages.
What if I can't find stock of 132-0073?
You can fill out our help required form which you can use to request a quote for 132-0073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.