Status: | Unknown |
---|---|
Series: | 131A Series |
RoHS: | Unknown |
Indicator Lens Colour | Amber |
---|---|
Lens Shape | Dome |
Mounting Hole Dia | 0.484" |
Accessory Type | Lens |
Product Range | 131A Series |
For Use With | VCC CLIPLITE Series Midget Flange Relampable Indicator Lights |
Lens, Indicator Light, Amber, Dome | Newark Electronics |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 131A-303A?
Additional datasheets, footprints and schematics for 131A-303A are listed on our Part Details page. You can also find images and similar parts to 131A-303A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131A-303A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131A-303A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131A-303A fall under?
The 131A-303A is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 131A-303A when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131A-303A you can contact the distributor directly for product support, shipping queries etc.
Is the 131A-303A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131A-303A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 131A-303A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131A-303A often in real-time on the comparison pages.
What if I can't find stock of 131A-303A?
You can fill out our help required form which you can use to request a quote for 131A-303A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.