Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Phosphor Bronze |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Contact Length | 3mm, .118in |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Wire Size | 20 – 16AWG, .34 – .75mm² |
Height | .149in, 3.8mm |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Width | .417 in, 10.59 mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Economy Power Rec Cont L/P |Amp Te Connectivity 1318912-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: ECONOMY POWER REC CONT L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Pre-Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 20 – 16 AWG Socket Gold Pre-Tin Discrete Wire | Connector Contact | Part Number: 1318912-3 | Internal Number: 1318912-3 | 20 – 16 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1318912-3?
Additional datasheets, footprints and schematics for 1318912-3 are listed on our Part Details page. You can also find images and similar parts to 1318912-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318912-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318912-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318912-3 fall under?
The 1318912-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1318912-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318912-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318912-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318912-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 1318912-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318912-3 often in real-time on the comparison pages.
What if I can't find stock of 1318912-3?
You can fill out our help required form which you can use to request a quote for 1318912-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.