Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1mm |
Width | .65in, 16.5mm |
Height | 19mm, .748in |
Length | .827in, 21mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .098in, 2.5mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Tray |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .232in, 5.9mm |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Air Bag Plug Assy 6P |Amp Te Connectivity 1318825-7 | Newark Electronics |
Conn Housing PL 6 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1318825-7?
Additional datasheets, footprints and schematics for 1318825-7 are listed on our Part Details page. You can also find images and similar parts to 1318825-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318825-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318825-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318825-7 fall under?
The 1318825-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1318825-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318825-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318825-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318825-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 1318825-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318825-7 often in real-time on the comparison pages.
What if I can't find stock of 1318825-7?
You can fill out our help required form which you can use to request a quote for 1318825-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.