Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | RG59, RG179 |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Rf/Coaxial, Smb Jack, R/A, 75 Ohm, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 131-8701-301?
Additional datasheets, footprints and schematics for 131-8701-301 are listed on our Part Details page. You can also find images and similar parts to 131-8701-301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131-8701-301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131-8701-301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131-8701-301 fall under?
The 131-8701-301 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 131-8701-301 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131-8701-301 you can contact the distributor directly for product support, shipping queries etc.
Is the 131-8701-301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131-8701-301 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 131-8701-301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131-8701-301 often in real-time on the comparison pages.
What if I can't find stock of 131-8701-301?
You can fill out our help required form which you can use to request a quote for 131-8701-301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.