Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.79
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$26.79
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Number of Rows | 6 |
Number of Columns | 4 |
PCB Thickness (Recommended) | 1.78mm, .063in |
Operating Voltage | 250VAC |
Housing Color | Red |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Post & Tail Length | 3.81mm, .149in |
Shrouded Connector Receptacle 24 Position Solder Straight Through Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1318699-5?
Additional datasheets, footprints and schematics for 1318699-5 are listed on our Part Details page. You can also find images and similar parts to 1318699-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318699-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318699-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318699-5 fall under?
The 1318699-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1318699-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318699-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318699-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318699-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1318699-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318699-5 often in real-time on the comparison pages.
What if I can't find stock of 1318699-5?
You can fill out our help required form which you can use to request a quote for 1318699-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.