Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Preloaded | No |
---|---|
Number of Rows | 2 |
Number of Cavities | 50 |
Number of Positions | 50 |
Multiple Contact Types | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Length | 88.5mm, 3.484in |
Width | .653in, 16.6mm |
Panel Thickness | .063 – .118 in, 1.6 – 3 mm |
Height | .787in, 20mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Housing Material | PBT |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Rating | Recognized |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Plug Housing |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Method | Box |
Packaging Quantity | 48 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Connector Style | Receptacle |
Row-to-Row Spacing | .147in, 3.75mm |
Connector Type | Housing |
Product Type | Connector |
Sealable | No |
Series Number | 2000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1318577-2?
Additional datasheets, footprints and schematics for 1318577-2 are listed on our Part Details page. You can also find images and similar parts to 1318577-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318577-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318577-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318577-2 fall under?
The 1318577-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1318577-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318577-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318577-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318577-2 have stock available?
There is no stock from authorised distributors for 1318577-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318577-2 often in real-time on the comparison pages.
What if I can't find stock of 1318577-2?
You can fill out our help required form which you can use to request a quote for 1318577-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.