Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$2.21
|
-
|
Buy Now | |
Boersig
from US$1.83
|
-
|
Buy Now |
Battery Compatibility | ML614 |
---|---|
Battery Holder Type | Coin Cell |
Battery Weight | .07g |
Battery Holder Material | Thermoplastic (6T Nylon) |
Battery Holder Color | Black |
Number of Positions | 2 |
PCB Mount Orientation | Horizontal |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7A |
Battery Dimensions | 6.7 x 10.6, .264 x .417 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 1500 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Cylindrical Battery Contacts Clips | Rapid Electronics |
TE Connectivity BATTERY HOLDER ASSY FOR ML614 Cylindrical Battery Contacts Clips Holders & Springs BATTERY HOLDER ASSY FOR ML614 | Distrelec |
BATTERY HOLDER, 1 CELL, SMD | Farnell |
Battery Holder Assy For Ml614 Rohs Compliant: Yes |Amp Te Connectivity 1318164-1 | Newark Electronics |
Conn Battery RCP 2 POS Solder ST SMD 1 Terminal 1 Port Reel | Avnet America |
BATTERY HOLDER ASSY FOR ML614, Battery Holders | TE Connectivity 1318164-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1318164-1?
Additional datasheets, footprints and schematics for 1318164-1 are listed on our Part Details page. You can also find images and similar parts to 1318164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318164-1 fall under?
The 1318164-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1318164-1 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318164-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1318164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318164-1 often in real-time on the comparison pages.
What if I can't find stock of 1318164-1?
You can fill out our help required form which you can use to request a quote for 1318164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.