Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
53,280
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
377
in stock
|
Buy Now | |
element14
from US$1.95
|
101
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
TE Store
from US$3.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | Y |
---|---|
Number of Positions | 8 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 5A |
Contact Style | Straight |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Signal (Data), Power |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .063in, 1.6mm |
Length | 12.7mm, .499in |
Tail Length | .134in, 3.4mm |
幅 | 13.2mm |
Height | .7in, 17.79mm |
Width | .519in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 25mm, .098in |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | No |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature Type | Screw Mount |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 37 |
Packaging Method | Box & Tube, Tube |
Series Number | 2000 |
Sealable | No |
Insertion Force | High |
Connector Type | Header |
Shielded | No |
Connector System | Wire-to-Board |
Strain Relief | Without |
Row-to-Row Spacing | .147in, 3.75mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Product Type | Connector |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn, Header, 8Pos, 2Row, 2.5Mm | Newark Electronics |
WTB CONN, HEADER, 8POS, 2ROW, 2.5MM | element14 |
Connector Header Through Hole 8 position 0.098 (2.50mm) | Future Electronics |
Conn Power M 8 POS 2.5mm Solder ST Thru-Hole 8 Terminal 1 Port Tube | Avnet America |
Special Order: DYNAMIC D2100 HDR V ASSY 8P Y PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 8 | Header Assembly: Wire-To-Board & 5A & Gold Plated | Part Number: 1318125-2 | Internal Number: 1318125-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1318125-2?
Additional datasheets, footprints and schematics for 1318125-2 are listed on our Part Details page. You can also find images and similar parts to 1318125-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318125-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318125-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318125-2 fall under?
The 1318125-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1318125-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318125-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318125-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318125-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1318125-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318125-2 often in real-time on the comparison pages.
What if I can't find stock of 1318125-2?
You can fill out our help required form which you can use to request a quote for 1318125-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.