Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Plating Material | Tin, Copper |
---|---|
Stripe Color | Red |
Weight per Piece | .85g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 1.2 – 2.8mm, .047 – .11in |
Wire Size | 1186CMA, .5 – .6mm², 20AWG |
Stud Diameter | 5.2mm, .2047in |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Tongue Thickness | .79mm, .031in |
Overall Length | .914in, 23.216mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-042 |
Stud Size | M5 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL RING TONGUE PIDG 22 18 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 AWG Wire Size: .5 – .6 mm² Wire Size: 1186 CMA Stud Size: M5 Closed Ring Tongue Terminal 20 AWG .5 – .6 mm² 1186 CMA | Ring Terminal | Part Number: 131648-1 | Internal Number: 131648-1 | TE Connectivity | TE Store |
Terminal Ring Tongue Pidg 22 18 |Amp Te Connectivity 131648-1 | Newark Electronics |
Ring Tongue Terminal 23.3mm 7.9mm | Avnet America |
Terminal Ring Tongue PIDG, 22 18 | TE Connectivity 131648-1 | RS Americas |
TERMINAL RING TONGUE PIDG 22 18 | Farnell |
Where can I find additional details, specifications and documents for a 131648-1?
Additional datasheets, footprints and schematics for 131648-1 are listed on our Part Details page. You can also find images and similar parts to 131648-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131648-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131648-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131648-1 fall under?
The 131648-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 131648-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131648-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 131648-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131648-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 131648-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131648-1 often in real-time on the comparison pages.
What if I can't find stock of 131648-1?
You can fill out our help required form which you can use to request a quote for 131648-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.