Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
No stock
|
Buy Now | |
TE Store
from US$3.34
|
8,705
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$2.50
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Distrelec
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Red |
Weight per Piece | .81g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 1.25 – 1.77mm, .049 – .07in |
Wire Size | 509 – 3260CMA, .3 – .9mm², 22 – 18AWG |
Stud Diameter | .119in, 3.02mm |
Overall Length | .867in, 22.022mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 1.77mm, .07in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M2.5 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERM, PIDG, 20 AWG, IR, #4 STUD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 Closed Ring Tongue Terminal 22 – 18 AWG .3 – .9 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 131644-1 | Internal Number: 131644-1 | TE Connectivity | TE Store |
Term, Pidg, 20 Awg, Ir, #4 Stud |Amp Te Connectivity 131644-1 | Newark Electronics |
Ring Tongue Terminal 18-22AWG Tin Loose Piece | Avnet America |
TERM, PIDG, 20 AWG, IR, #4 STUD | TE Connectivity 131644-1 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 0.9mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 131644-1?
Additional datasheets, footprints and schematics for 131644-1 are listed on our Part Details page. You can also find images and similar parts to 131644-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131644-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131644-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131644-1 fall under?
The 131644-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 131644-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131644-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 131644-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131644-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 131644-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131644-1 often in real-time on the comparison pages.
What if I can't find stock of 131644-1?
You can fill out our help required form which you can use to request a quote for 131644-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.