Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.32
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.40
|
1,885
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.40
|
440
in stock
|
Buy Now | |
RS Americas
from US$1.84
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
100
in stock
|
Buy Now | |
Avnet America
-
|
100
in stock
|
Buy Now | |
element14
from US$1.72
|
-
|
Buy Now | |
Richardson RFPD
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG178, RG316 |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Smb Jack, Vertical Pcb Mount Rohs Compliant: Yes |Johnson Cinch Connectivity 131-3701-266 | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 131-3701-266?
Additional datasheets, footprints and schematics for 131-3701-266 are listed on our Part Details page. You can also find images and similar parts to 131-3701-266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131-3701-266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131-3701-266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131-3701-266 fall under?
The 131-3701-266 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 131-3701-266 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131-3701-266 you can contact the distributor directly for product support, shipping queries etc.
Is the 131-3701-266 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 131-3701-266 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 131-3701-266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131-3701-266 often in real-time on the comparison pages.
What if I can't find stock of 131-3701-266?
You can fill out our help required form which you can use to request a quote for 131-3701-266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.