Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.69
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.69
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$3.96
|
-
|
Buy Now | |
element14
from US$3.85
|
-
|
Buy Now | |
Richardson RFPD
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG178, RG316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Rf/Coaxial, Smb Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER | element14 |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 131-3701-201.?
Additional datasheets, footprints and schematics for 131-3701-201. are listed on our Part Details page. You can also find images and similar parts to 131-3701-201. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131-3701-201. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131-3701-201. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131-3701-201. fall under?
The 131-3701-201. is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 131-3701-201. when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131-3701-201. you can contact the distributor directly for product support, shipping queries etc.
Is the 131-3701-201. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131-3701-201. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 131-3701-201..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131-3701-201. often in real-time on the comparison pages.
What if I can't find stock of 131-3701-201.?
You can fill out our help required form which you can use to request a quote for 131-3701-201. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.