Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.34
|
No stock
|
Buy Now | |
Heilind Electronics
from US$7.94
|
377
in stock
|
Buy Now | |
RS Americas
from US$5.47
|
145
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.94
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$6.32
|
-
|
Buy Now | |
Avnet America
from US$4.45
|
-
|
Buy Now | |
Richardson RFPD
from US$4.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG161, RG174, RG179, RG187, RG188, RG316 |
Contact Material | Brass |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Smb Plug, R/A, 50 Ohm, Crimp | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 131-3403-101.?
Additional datasheets, footprints and schematics for 131-3403-101. are listed on our Part Details page. You can also find images and similar parts to 131-3403-101. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131-3403-101. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131-3403-101. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131-3403-101. fall under?
The 131-3403-101. is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 131-3403-101. when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131-3403-101. you can contact the distributor directly for product support, shipping queries etc.
Is the 131-3403-101. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131-3403-101. have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 131-3403-101..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131-3403-101. often in real-time on the comparison pages.
What if I can't find stock of 131-3403-101.?
You can fill out our help required form which you can use to request a quote for 131-3403-101. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.