Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG161/U RG174/U RG179/U RG187/U RG188/U RG316/U |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting Orientation | Cable |
Termination Method | Crimp / Solder |
Smb Plug Assembly, Right Angle Cabled, 50 Ohm, Rg316/Bag |Johnson Cinch Connectivity 131-1403-101 | Newark Electronics |
RF COAXIAL, SMB, RIGHT ANGLE PLUG, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 131-1403-101?
Additional datasheets, footprints and schematics for 131-1403-101 are listed on our Part Details page. You can also find images and similar parts to 131-1403-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 131-1403-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 131-1403-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 131-1403-101 fall under?
The 131-1403-101 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 131-1403-101 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 131-1403-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 131-1403-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 131-1403-101 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 131-1403-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 131-1403-101 often in real-time on the comparison pages.
What if I can't find stock of 131-1403-101?
You can fill out our help required form which you can use to request a quote for 131-1403-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.