Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Anderson PP15/45 Series 16-10AWG Contacts |
Product Range | - |
Crimp Size | 16AWG to 10AWG |
Crimp Tool | Hand Held Cycle-Controlled Crimp Tool |
Crimp Tool, Powerpole, 10 to 16 AWG, PP15/45 Contacts, Ratchet, Yellow Handle | Anderson Power Products 1309G3 | RS Americas |
Crimp Tool | Newark Electronics |
Tooling, Power Pole | RS |
Where can I find additional details, specifications and documents for a 1309G3?
Additional datasheets, footprints and schematics for 1309G3 are listed on our Part Details page. You can also find images and similar parts to 1309G3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1309G3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1309G3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1309G3 fall under?
The 1309G3 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 1309G3 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1309G3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1309G3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1309G3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1309G3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1309G3 often in real-time on the comparison pages.
What if I can't find stock of 1309G3?
You can fill out our help required form which you can use to request a quote for 1309G3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.