Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Anderson PP15/45 Series 20-12AWG Contacts |
Crimp Application | Contacts |
Crimp Size | 20AWG to 12AWG |
Crimp Tool | Hand Crimp Tool |
RoHS Compliant | NA |
Crimp Tool, Use w. PP15/45 Powerpole Contacts, 12-20 AWG, Manual, PP 15/30 | Anderson Power Products 1309G2 | RS Americas |
Crimp Tool, Anderson Crimp Terminals | Newark Electronics |
Where can I find additional details, specifications and documents for a 1309G2?
Additional datasheets, footprints and schematics for 1309G2 are listed on our Part Details page. You can also find images and similar parts to 1309G2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1309G2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1309G2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1309G2 fall under?
The 1309G2 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1309G2 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1309G2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1309G2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1309G2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1309G2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1309G2 often in real-time on the comparison pages.
What if I can't find stock of 1309G2?
You can fill out our help required form which you can use to request a quote for 1309G2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.