Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 2.6Ah |
Battery Size Code | 18650 |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 18.5mm |
External Height | 70mm |
External Width | - |
External Depth | - |
Weight | 45g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 60°C |
Operating Temperature Min | 0°C |
Ansmann Rechargeable Battery, Li-Ion, 18650, 3.6V, 2.6Ah | Distrelec |
Ansmann 1307-0000 18650 Lithium-Ion Battery | Rapid Electronics |
Li-Ion Rech. Battery 18650 2600mAh | Schukat Electronic |
BATTERY,18650,LI-ION,2.6AH,3.6 | Farnell |
Where can I find additional details, specifications and documents for a 1307-0000?
Additional datasheets, footprints and schematics for 1307-0000 are listed on our Part Details page. You can also find images and similar parts to 1307-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1307-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1307-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1307-0000 fall under?
The 1307-0000 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 1307-0000 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1307-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1307-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1307-0000 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Conrad, Schukat Electronic and Farnell have stock available or on a lead time for 1307-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1307-0000 often in real-time on the comparison pages.
What if I can't find stock of 1307-0000?
You can fill out our help required form which you can use to request a quote for 1307-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.