Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 75mm |
External Width - Metric | 110mm |
External Depth - Metric | 55mm |
IP Rating | IP66 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 2.95" |
External Width - Imperial | 4.33" |
External Depth - Imperial | 2.17" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CENELEC |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
RAL Number | 9011 |
Enclosure, Multipurpose, Pet, Black | Newark Electronics |
BOX, GRP, IP66, EEXE, BLACK | element14 |
KLIPPON Empty Enclosure 56mm x 110mm x 75mm Polyester Polished Black | Avnet America |
Where can I find additional details, specifications and documents for a 1306010000?
Additional datasheets, footprints and schematics for 1306010000 are listed on our Part Details page. You can also find images and similar parts to 1306010000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1306010000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1306010000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1306010000 fall under?
The 1306010000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 1306010000 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1306010000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1306010000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1306010000 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1306010000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1306010000 often in real-time on the comparison pages.
What if I can't find stock of 1306010000?
You can fill out our help required form which you can use to request a quote for 1306010000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.