Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0130560-0,
A08415-000 |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$2.29
|
1,042
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
1,042
in stock
|
Buy Now | |
element14
from US$2.09
|
844
in stock
|
Buy Now | |
Farnell
from US$1.43
|
844
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
129
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
TE Store
from US$2.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .296in, 7.518mm |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.31in, 33.38mm |
Stud Diameter | .24in, 6.1mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-080 |
Stud Size | M6 |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Ring terminal, SOLISTRAND, M6, 4 AWG | RS |
TE 130560 Solistrand Terminal Ring M6 Stud Tin 4AWG | Rapid Electronics |
TE Connectivity - AMP TERMINAL SOLISTRAND RING TONGUE DIA 6,1 | Distrelec |
TERMINAL, RING TONGUE, 1/4", 4AWG | element14 |
Terminal, Ring Tongue, 1/4", 4Awg | Newark Electronics |
Ring Tongue Terminal 4AWG 33.2mm 16.7mm Tin Loose Piece | Avnet America |
Solistrand Series Uninsulated Tin Plated Crimp Ring Terminal, M6 Stud Size,4 AWG | TE Connectivity 130560 | RS Americas |
Special Order: TERMINAL SOLISTRAND RING TONGUE DIA 6,1 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: M6 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 130560 | Internal Number: 130560 | Alias Number: A08415-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 130560?
Additional datasheets, footprints and schematics for 130560 are listed on our Part Details page. You can also find images and similar parts to 130560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130560 fall under?
The 130560 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130560 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130560 you can contact the distributor directly for product support, shipping queries etc.
Is the 130560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130560 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 130560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130560 often in real-time on the comparison pages.
What if I can't find stock of 130560?
You can fill out our help required form which you can use to request a quote for 130560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.