Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0130534-0,
100420-000 |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 2050 – 5180CMA, 17 – 13AWG, 1 – 2.5mm² |
Barrel Inside Diameter | .085in, 2.159mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 14.9mm, .59in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Stud Size | M4, #8 |
Shape Description | SPADE-047 |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Solis 16-14 Spade #8 |Amp Te Connectivity 130534 | Newark Electronics |
Solis 16-14 Spade #8 | TE Connectivity 130534 | RS Americas |
Special Order: SOLIS 16-14 SPADE #8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Tongue Terminal 17 – 13 AWG 1 – 2.5 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 130534 | Internal Number: 130534 | Alias Number: 100420-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130534?
Additional datasheets, footprints and schematics for 130534 are listed on our Part Details page. You can also find images and similar parts to 130534 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130534 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130534 fall under?
The 130534 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130534 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130534 you can contact the distributor directly for product support, shipping queries etc.
Is the 130534 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130534 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 130534.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130534 often in real-time on the comparison pages.
What if I can't find stock of 130534?
You can fill out our help required form which you can use to request a quote for 130534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.