Plating Material | Tin |
---|---|
Stripe Color | Yellow |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Overall Length | 32.1mm, 1.264in |
Stud Diameter | 5.2mm, .2047in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-061 |
Stud Size | M5 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG Ring Tongue Terminal 10-12AWG Tin | Avnet America |
Special Order: PIDG RECT. Ring & Spade Terminal Type: Ring Tongue Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Ring Tongue 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminals & Spade Terminal | Part Number: 130466 | Internal Number: 130466 | TE Connectivity | TE Store |
RING 12-10 AWG M5 | Mouser Electronics |
Pidg Rect. |Amp Te Connectivity 130466 | Newark Electronics |
TE Connectivity - AMP PIDG RECT. | Distrelec |
PIDG, Rect. | RS Americas |
Where can I find additional details, specifications and documents for a 130466?
Additional datasheets, footprints and schematics for 130466 are listed on our Part Details page. You can also find images and similar parts to 130466 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130466 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130466 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130466 fall under?
The 130466 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130466 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130466 you can contact the distributor directly for product support, shipping queries etc.
Is the 130466 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130466 have stock available?
Authorised distributors including Avnet America, TE Store, Avnet Europe, Mouser Electronics and Newark Electronics have stock available or on a lead time for 130466.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130466 often in real-time on the comparison pages.
What if I can't find stock of 130466?
You can fill out our help required form which you can use to request a quote for 130466 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.