Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
2,086
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
1,636
in stock
|
Buy Now | |
element14
from US$0.59
|
1,636
in stock
|
Buy Now | |
Farnell
from US$0.33
|
1,636
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
1,586
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
TE Store
from US$0.51
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 3.02mm, .119in |
Wire Size | .25 – 1.6mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .807in, 20.5mm |
Wire Insulation Diameter (Max) | 3.175mm, .125in |
Wire Insulation Diameter | 1.981 – 3.175mm, .078 – .125in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-061 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | #4, M2.5 |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals RING 22-16 AWG | Rapid Electronics |
Terminal, Ring Tongue, #4, 16Awg, Red Rohs Compliant: Yes |Te Connectivity 130451 | Newark Electronics |
TERMINAL, RING TONGUE, #4, 16AWG, RED | element14 |
TE Connectivity - AMP PIDG RECT. | Distrelec |
Rectangular terminal, PIDG, red, M4 | RS |
AMP130451 | Avnet America |
PIDG SERinsulated Tin Plated Crimp Ring Terminal, M2.5 Stud Size,22 to 16AWG, Red | TE Connectivity 130451 | RS Americas |
Special Order: PIDG RECT. Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .25 – 1.6 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 22 – 16 AWG .25 – 1.6 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 130451 | Internal Number: 130451 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 130451?
Additional datasheets, footprints and schematics for 130451 are listed on our Part Details page. You can also find images and similar parts to 130451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130451 fall under?
The 130451 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130451 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130451 you can contact the distributor directly for product support, shipping queries etc.
Is the 130451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130451 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 130451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130451 often in real-time on the comparison pages.
What if I can't find stock of 130451?
You can fill out our help required form which you can use to request a quote for 130451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.