Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 14.7mm, .579in |
Stud Diameter | .118in, 3mm |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Barrel Inside Diameter | 1.651mm, .065in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Shape Description | SPADE-023 |
Stud Size | #4 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 130450?
Additional datasheets, footprints and schematics for 130450 are listed on our Part Details page. You can also find images and similar parts to 130450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130450 fall under?
The 130450 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130450 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130450 you can contact the distributor directly for product support, shipping queries etc.
Is the 130450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130450 have stock available?
There is no stock from authorised distributors for 130450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130450 often in real-time on the comparison pages.
What if I can't find stock of 130450?
You can fill out our help required form which you can use to request a quote for 130450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.