Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
Prices starting from US$9.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.81
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$9.14
|
158
in stock
|
Buy Now | |
Distrelec
from US$14.72
|
94
in stock
|
Buy Now | |
Conrad
from US$16.16
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$10.55
|
51
in stock
|
Buy Now | |
element14
from US$14.46
|
51
in stock
|
Buy Now | |
Farnell
from US$12.66
|
51
in stock
|
Buy Now | |
Schukat Electronic
from US$14.62
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$19.30
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.83
|
3
in stock
|
Buy Now | |
RS Americas
from US$15.04
|
3
in stock
|
Buy Now | |
Boersig
-
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Buccaneer 400 Series Contacts |
---|---|
Product Range | 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Wire Size (AWG) | 24AWG to 20AWG |
Wire Size Range (AWG) | 24-20 |
RoHS Compliant | NA |
Insertion/Extraction Tool For Use With 8A Connect | Rapid Electronics |
Bulgin Limited Assembly/disassembly tool for contacts SA3350/3349 | Distrelec |
Mounting tool for contact series SA. | Conrad |
Insertion Tool, 20-24Awg | Newark Electronics |
Insertion tool for 8A contacts | RS |
Insertion/Extraction Tool 8A 2/3pole | Schukat Electronic |
Tool: for removal | Transfer Multisort Elektronik |
Insertion/Extraction Tool, Cable Support, 25 Way Contacts, Buccaneer | Bulgin 13027/2 | RS Americas |
MONTAGEWERKZEUG KONTAKTE 2 UND 3 POLE | Boersig |
TOOL INSERTION FOR 8A CONT BLUE | Avnet Abacus |
Where can I find additional details, specifications and documents for a 13027/2?
Additional datasheets, footprints and schematics for 13027/2 are listed on our Part Details page. You can also find images and similar parts to 13027/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13027/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13027/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13027/2 fall under?
The 13027/2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Insertion.
Can I view similar or alternative parts?
You can view similar parts to 13027/2 when available in the Insertion range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13027/2 you can contact the distributor directly for product support, shipping queries etc.
Is the 13027/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13027/2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Conrad, Newark Electronics and element14 have stock available or on a lead time for 13027/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13027/2 often in real-time on the comparison pages.
What if I can't find stock of 13027/2?
You can fill out our help required form which you can use to request a quote for 13027/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.