Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
Prices starting from US$4.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.46
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$11.60
|
92
in stock
|
Buy Now | |
RS Americas
from US$4.55
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$9.96
|
82
in stock
|
Buy Now | |
element14
from US$15.99
|
82
in stock
|
Buy Now | |
Heilind Electronics
from US$14.20
|
72
in stock
|
Buy Now | |
Schukat Electronic
from US$14.62
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.20
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$9.14
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.32
|
11
in stock
|
Buy Now | |
Distrelec
from US$13.07
|
8
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Buccaneer 4, 6, 8 Pole Connectors |
---|---|
Product Range | 400 Series |
Colour | Red |
Contact Rating | 5A |
RoHS Compliant | NA |
Insertion/Extraction Tool, Cable Support, 25 Way Contacts, Buccaneer | Bulgin 13027/1 | RS Americas |
Insertion/ Extraction Tool Tip, 12 Pole | Newark Electronics |
INSERTION/ EXTRACTION TOOL TIP, 12 POLE | element14 |
INSERTION TOOL | Heilind Electronics |
Insertion/Extraction Tool 5A 4/6/8pol | Schukat Electronic |
Insertion/Extraction Tool For Use With 5A Connect | Rapid Electronics |
Tool: for removal | Transfer Multisort Elektronik |
Bulgin Limited Assembly/disassembly tool for contacts SA3348/3347 | Distrelec |
MONTAGEWERKZEUG KONTAKTE 4, 6 UND 8 POLE | Boersig |
TOOL INSERTION FOR 5A CONT RED | Avnet Abacus |
Where can I find additional details, specifications and documents for a 13027/1?
Additional datasheets, footprints and schematics for 13027/1 are listed on our Part Details page. You can also find images and similar parts to 13027/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13027/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13027/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13027/1 fall under?
The 13027/1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Insertion.
Can I view similar or alternative parts?
You can view similar parts to 13027/1 when available in the Insertion range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13027/1 you can contact the distributor directly for product support, shipping queries etc.
Is the 13027/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13027/1 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 13027/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13027/1 often in real-time on the comparison pages.
What if I can't find stock of 13027/1?
You can fill out our help required form which you can use to request a quote for 13027/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.