Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.19
Accessory Type | Closure Cap |
---|---|
For Use With | Industrial Cordsets |
Connector Body Material | Aluminium Body |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Closure Cap |
---|---|
For Use With | Industrial Cordsets |
Connector Body Material | Aluminium Body |
RoHS Compliant | Yes |
(S) Mc A-Size Closure Cap Int.thread Rohs Compliant: Yes |Molex 1302011111 | Newark Electronics |
Molex Protection Cap, Aluminium, White | Distrelec |
CLOSURE CAP WITH 7/8IN.-16 INT | Avnet America |
MINICHANGE CLOSURE CAP | TTI Europe |
Mini-Change® 7/8"-16 UN-2A Internal Thread Closure Cap, Anodized Aluminum | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1302011111?
Additional datasheets, footprints and schematics for 1302011111 are listed on our Part Details page. You can also find images and similar parts to 1302011111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1302011111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1302011111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1302011111 fall under?
The 1302011111 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1302011111 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1302011111 you can contact the distributor directly for product support, shipping queries etc.
Is the 1302011111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1302011111 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and TTI Europe have stock available or on a lead time for 1302011111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1302011111 often in real-time on the comparison pages.
What if I can't find stock of 1302011111?
You can fill out our help required form which you can use to request a quote for 1302011111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.