Status: | Unknown |
---|---|
Series: | LSH Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
3,908
in stock
|
Buy Now | |
element14
from US$0.27
|
3,908
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,120
in stock
|
Buy Now | |
RS
from US$0.30
|
-
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now |
Product Range | LSH Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | IP40 |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Resistance Max | 100mohm |
Contact Voltage DC Max | 12V |
Contact Voltage DC Nom | 12V |
External Depth | 6mm |
External Length / Height | 3.6mm |
External Width | 6mm |
Height Max | 7.3mm |
Lead Spacing | 4.5mm |
No. of Mechanical Operations | 100000 |
Operating Force | 1.6N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Switch Terminals | Solder |
SWITCH, SMD, PUSH, 7.3MM | Farnell |
Microswitch TACT | Transfer Multisort Elektronik |
LSH 6X6 SHORT TRAVEL SWITCH 7.30MM | RS |
Membrane Keyboard Switch, 1 Switches, Spst, Momentary-Tactile, 0.05A, 12Vdc, 2.1N, Solder Terminal, Surface Mount-Straight |Schurter 1301.9317 | Newark Electronics |
LSH Series SPST-NO 12V 1.6 N Gull Wing Surface Mount Tactile Switch | Future Electronics |
Switch, PB, Short Stroke, Momentary,6mm,12VDC,50mA,3.3Dx7.3H mm Actu.,Gullwing, IP40 | Schurter 1301.9317 | RS Americas |
Tactile Switches SHORT TRAVEL SWITCH 6X6, 7.3MM | Sager |
Where can I find additional details, specifications and documents for a 1301.9317?
Additional datasheets, footprints and schematics for 1301.9317 are listed on our Part Details page. You can also find images and similar parts to 1301.9317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301.9317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301.9317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301.9317 fall under?
The 1301.9317 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1301.9317 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301.9317 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301.9317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301.9317 have stock available?
Authorised distributors including Farnell, element14, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 1301.9317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301.9317 often in real-time on the comparison pages.
What if I can't find stock of 1301.9317?
You can fill out our help required form which you can use to request a quote for 1301.9317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.