Status: | Unknown |
---|---|
Series: | LSH Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
4,308
in stock
|
Buy Now | |
element14
from US$0.36
|
4,308
in stock
|
Buy Now | |
RS
from US$0.50
|
3,861
in stock
|
Buy Now | |
Sager
from US$0.37
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
743
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | LSH Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | IP40 |
SWITCH, SMD, SPST, 0.05A, 12VDC | element14 |
LSH 6X6 SHORT TRAVEL SWITCH 5.00MM | RS |
Tactile Switches SHORT TRAVEL SWITCH 6X6, 5.00MM | Sager |
Tactile Switch, Spst, 0.05A, 12Vdc, Smd | Newark Electronics |
6x6mm 1.6N SMT Straight | Rutronik |
LSH Series SPST-NO 0.05A @ 12VDC -20â–‘C ~ 70â–‘C Tactile Switch | Future Electronics |
LSH 6X6 SHORT TRAVEL SWITCH 5.00MM | Schurter 1301.9315.24 | RS Americas |
TACT SHORT TRAVEL SWITCH | TTI Europe |
Where can I find additional details, specifications and documents for a 1301.9315.24?
Additional datasheets, footprints and schematics for 1301.9315.24 are listed on our Part Details page. You can also find images and similar parts to 1301.9315.24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301.9315.24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301.9315.24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301.9315.24 fall under?
The 1301.9315.24 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 1301.9315.24 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301.9315.24 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301.9315.24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301.9315.24 have stock available?
Authorised distributors including element14, Farnell, RS, Sager and Newark Electronics have stock available or on a lead time for 1301.9315.24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301.9315.24 often in real-time on the comparison pages.
What if I can't find stock of 1301.9315.24?
You can fill out our help required form which you can use to request a quote for 1301.9315.24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.