Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.98
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$29.98
|
-
|
Buy Now |
Bin Colour | Grey |
---|---|
External Height | 12.44" |
External Width | 19.88" |
External Depth | 15.25" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 13017GREY?
Additional datasheets, footprints and schematics for 13017GREY are listed on our Part Details page. You can also find images and similar parts to 13017GREY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13017GREY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13017GREY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13017GREY fall under?
The 13017GREY is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.
Can I view similar or alternative parts?
You can view similar parts to 13017GREY when available in the Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13017GREY you can contact the distributor directly for product support, shipping queries etc.
Is the 13017GREY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13017GREY have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 13017GREY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13017GREY often in real-time on the comparison pages.
What if I can't find stock of 13017GREY?
You can fill out our help required form which you can use to request a quote for 13017GREY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.