Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | NEMA L6-20R |
---|---|
Current Rating | 20A |
Connector Colour | Yellow |
Connector Body Material | Nylon (Polyamide), SI (Silicon) Body |
Voltage Rating VAC | 250V |
Pwr Entry Rcpt, Nema L6-20R, 20A, 250V | Newark Electronics |
Connector Power Receptacle 2Pole/3Wire Screw Straight Cable Mount NEMA L6-20 250V | Avnet America |
Electrical Connector L6-20R WATERTITE CONN 27W48 | Molex Woodhead/Brad 130147-0048 | RS Americas |
Where can I find additional details, specifications and documents for a 130147-0048?
Additional datasheets, footprints and schematics for 130147-0048 are listed on our Part Details page. You can also find images and similar parts to 130147-0048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130147-0048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130147-0048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130147-0048 fall under?
The 130147-0048 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 130147-0048 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130147-0048 you can contact the distributor directly for product support, shipping queries etc.
Is the 130147-0048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130147-0048 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 130147-0048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130147-0048 often in real-time on the comparison pages.
What if I can't find stock of 130147-0048?
You can fill out our help required form which you can use to request a quote for 130147-0048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.