130147-0021 Electrical Connectors & Power Strips by Molex

LOCKING PLUG, STRAIGHT, 3 CONDUCTOR, 14 AWG MAXIMUM WIRE SIZE, RUBBER INSULATION, NO SHIELDING, 2 POLE, 20 A, 250 V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$36.47

Distributor Stock
Logo for Newark
Newark
from US$52.02
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$36.47
40
in stock
Buy Now
Logo for element14
element14
from US$51.40
6
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$42.64
-
Buy Now
Logo for Farnell
Farnell
from US$53.46
-
Buy Now

Alternative Descriptions

Watertite Plug with Locking Blade, 2 Pole/3 Wire, NEMA L6-20, 250V, Cord Grip | Molex Woodhead/Brad 130147-0021 | RS Americas
Connector Type:Nema L6-20P | Newark Electronics
Connector Type:NEMA L6-20P | element14
Watertite Plug with Locking Blade 2 Pole/3 Wire NEMA L6-20 20A/Contact 250V Cord Grip Body Size F3 Yellow | Avnet America
Connector Type: NEMA L6-20P | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 130147-0021?

Additional datasheets, footprints and schematics for 130147-0021 are listed on our Part Details page. You can also find images and similar parts to 130147-0021 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 130147-0021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130147-0021 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 130147-0021 fall under?

The 130147-0021 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.

Can I view similar or alternative parts?

You can view similar parts to 130147-0021 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 130147-0021 you can contact the distributor directly for product support, shipping queries etc.

Is the 130147-0021 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 130147-0021 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Avnet America and Farnell have stock available or on a lead time for 130147-0021.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 130147-0021 often in real-time on the comparison pages.

What if I can't find stock of 130147-0021?

You can fill out our help required form which you can use to request a quote for 130147-0021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay