Status: | Unknown |
---|---|
Series: | Safeway 130144 Series |
RoHS: | Compliant |
Prices starting from US$38.67
Connector Type | Fused Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | Yellow |
Voltage Rating VAC | 125V |
Product Range | Safeway 130144 Series |
Fuse Current | 15A |
RoHS Compliant | Yes |
Safeway Individually Fused Plug, 2 Pole/3 Wire, NEMA 5-15, 125V, Yellow, 14F47 | Molex Woodhead/Brad 130144-0014 | RS Americas |
Connector, Fused Plug, 15A, 125Vac, Yellow | Newark Electronics |
Connector Power Fused Plug 2Pole/3Wire Screw Straight Cable Mount NEMA 5-15 125V | Avnet America |
CONNECTOR, FUSED PLUG, 15A, 125VAC, YELL | Farnell |
Where can I find additional details, specifications and documents for a 1301440014?
Additional datasheets, footprints and schematics for 1301440014 are listed on our Part Details page. You can also find images and similar parts to 1301440014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301440014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301440014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301440014 fall under?
The 1301440014 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1301440014 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301440014 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301440014 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1301440014 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1301440014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301440014 often in real-time on the comparison pages.
What if I can't find stock of 1301440014?
You can fill out our help required form which you can use to request a quote for 1301440014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.