Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.53
|
64
in stock
|
Buy Now | |
Rapid Electronics
from US$32.19
|
32
in stock
|
Buy Now | |
Conrad
from US$37.84
|
32
in stock
|
Buy Now | |
element14
from US$46.82
|
10
in stock
|
Buy Now | |
Farnell
from US$42.08
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.37
|
9
in stock
|
Buy Now | |
Distrelec
from US$37.02
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$41.12
|
-
|
Buy Now |
Plier Style | Long Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Type | PVC |
Jaw Length | 44mm |
Jaw Type | Long Nose |
Jaw Width | 3mm |
Joint Construction | LAP |
Length | 160mm |
Knipex(R) combination electricians plier | RS |
Knipex 13 01 160 Electricians' Pliers 160mm | Rapid Electronics |
The ideal pliers for wiring work. For gripping and bending wires. For cutting medium-hard and hard wire. Precision cutting edges additionally induction hardened, cutting edge hardness approx. 60 HRC. With precision stripping holes. For crimping of wire end sleeves. Vanadium electric steel, forged, oil-hardened multi-levelThis text is machine translated. | Conrad |
PLIER, LONG NOSE, CUT/CRIMP 160MM | element14 |
Pliers | Transfer Multisort Elektronik |
Knipex Electricians Pliers, 0.75mm, 160mm | Distrelec |
Plier, Long Nose, Cut/Crimp 160Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 13 01 160?
Additional datasheets, footprints and schematics for 13 01 160 are listed on our Part Details page. You can also find images and similar parts to 13 01 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13 01 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13 01 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13 01 160 fall under?
The 13 01 160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 13 01 160 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13 01 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 13 01 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13 01 160 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, element14 and Farnell have stock available or on a lead time for 13 01 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13 01 160 often in real-time on the comparison pages.
What if I can't find stock of 13 01 160?
You can fill out our help required form which you can use to request a quote for 13 01 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.