Status: | Unknown |
---|---|
Series: | 130108 Series |
RoHS: | Unknown |
Prices starting from US$1,601.99
Light Color | White |
---|---|
Lumen Output | 7200lm |
Power Rating | 72W |
Supply Voltage | 277VAC |
Light Bar Length | 1.22m |
IP Rating | - |
Product Range | 130108 Series |
Led Tubelight, White, 72W, 1.22M | Newark Electronics |
Industrial Duty LED Tube Light 72W Type 16/3 SOOW 7.62m Cord 1.22m Lamp with 0.178m Feed Thru Cord | Avnet America |
Industrial Duty LED Tube Light | RS Americas |
LED TUBELIGHT, WHITE, 72W, 1.22M | element14 |
Where can I find additional details, specifications and documents for a 1301080301?
Additional datasheets, footprints and schematics for 1301080301 are listed on our Part Details page. You can also find images and similar parts to 1301080301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301080301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301080301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301080301 fall under?
The 1301080301 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 1301080301 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301080301 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301080301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301080301 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1301080301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301080301 often in real-time on the comparison pages.
What if I can't find stock of 1301080301?
You can fill out our help required form which you can use to request a quote for 1301080301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.