Status: | Unknown |
---|---|
Series: | Haztex 130104 Series |
RoHS: | Unknown |
Prices starting from US$662.00
Input Voltage | 120VAC |
---|---|
Input Power | 20W |
Luminous Flux | 750lm |
Light Color | White |
IP Rating | - |
Product Range | Haztex 130104 Series |
Hazardous Duty Hi Output Led Handlamp |Molex/woodhead 1301040082 | Newark Electronics |
Haztex High Output 20W Handheld LED Lamp Hazardous Duty | Avnet America |
Haztex High Output LED Hand Lamp, Hazardous Duty, 20W, 61450 | Molex Woodhead/Brad 130104-0082 | RS Americas |
LED HAND LAMP, HAZARDOUS, 20W | element14 |
Where can I find additional details, specifications and documents for a 1301040082?
Additional datasheets, footprints and schematics for 1301040082 are listed on our Part Details page. You can also find images and similar parts to 1301040082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301040082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301040082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301040082 fall under?
The 1301040082 is listed under Electrical & Lighting > Lighting > LED Harsh Environment Lights.
Can I view similar or alternative parts?
You can view similar parts to 1301040082 when available in the LED Harsh Environment Lights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301040082 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301040082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301040082 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for 1301040082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301040082 often in real-time on the comparison pages.
What if I can't find stock of 1301040082?
You can fill out our help required form which you can use to request a quote for 1301040082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.