Status: | Unknown |
---|---|
Series: | Quick-Change 130070 Series |
RoHS: | Unknown |
Prices starting from US$24.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$28.97
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$46.97
|
11
in stock
|
Buy Now | |
Distrelec
from US$24.55
|
11
in stock
|
Buy Now | |
RS Americas
from US$28.85
|
2
in stock
|
Buy Now | |
Avnet America
from US$25.63
|
-
|
Buy Now | |
element14
from US$28.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Closure Cap |
---|---|
For Use With | Molex Quick-Change 130070 Series Sensor Connectors |
Connector Body Material | Aluminium Body |
Product Range | Quick-Change 130070 Series |
Status: | Unknown |
---|---|
Series: | Quick-Change 130070 Series |
RoHS: | Unknown |
Accessory Type | Closure Cap |
---|---|
For Use With | Molex Quick-Change 130070 Series Sensor Connectors |
Connector Body Material | Aluminium Body |
Product Range | Quick-Change 130070 Series |
Bp D-Size Closure Cap Ext.thread Rohs Compliant: Yes |Molex 1300700018 | Newark Electronics |
Molex 1300700018 | Rapid Electronics |
Molex Connector Accessory | Distrelec |
Accessories, D-Size M35, Male Closure Cap, External Threads, 38.35mm, BradPower | Molex Woodhead/Brad 130070-0018 | RS Americas |
MLX1300700018 | Avnet America |
Where can I find additional details, specifications and documents for a 1300700018?
Additional datasheets, footprints and schematics for 1300700018 are listed on our Part Details page. You can also find images and similar parts to 1300700018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300700018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300700018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300700018 fall under?
The 1300700018 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1300700018 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300700018 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300700018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300700018 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, RS Americas and Avnet America have stock available or on a lead time for 1300700018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300700018 often in real-time on the comparison pages.
What if I can't find stock of 1300700018?
You can fill out our help required form which you can use to request a quote for 1300700018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.