Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Circular 4 Position Receptacle |
---|---|
Connector Type B | Circular 4 Position Plug |
Cable Length - Imperial | 13.1ft |
Cable Length - Metric | 4m |
Jacket Color | Grey |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Circular 4 Position Receptacle |
---|---|
Connector Type B | Circular 4 Position Plug |
Cable Length - Imperial | 13.1ft |
Cable Length - Metric | 4m |
Jacket Color | Grey |
Bp D 4P M/Mfe Sk St #10 Gy Pvc 4M Rohs Compliant: Yes |Molex 1300640206 | Newark Electronics |
CABLE ASSY, 4P CIR PLUG-RCPT, 4M | Farnell |
Double-Ended Cordset 4-Pole Power Trunk/Feeder Female Straight to 4-Pole Power Trunk/Feeder Male Straight Threaded 10 AWG PVC 4m Length | Avnet America |
QC 4P M/MFE ST/ST SK 4M 10/4, CC4030A48M040 | Molex Woodhead/Brad 130064-0206 | RS Americas |
Where can I find additional details, specifications and documents for a 1300640206?
Additional datasheets, footprints and schematics for 1300640206 are listed on our Part Details page. You can also find images and similar parts to 1300640206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300640206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300640206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300640206 fall under?
The 1300640206 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1300640206 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300640206 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300640206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300640206 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, RS Americas and element14 have stock available or on a lead time for 1300640206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300640206 often in real-time on the comparison pages.
What if I can't find stock of 1300640206?
You can fill out our help required form which you can use to request a quote for 1300640206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.