Status: | Unknown |
---|---|
Series: | RJ-Lnxx 130058 Series |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.51
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$21.57
|
278
in stock
|
Buy Now | |
RS Americas
from US$14.02
|
206
in stock
|
Buy Now | |
Rapid Electronics
from US$8.43
|
139
in stock
|
Buy Now | |
TTI Europe
from US$6.87
|
40
in stock
|
Buy Now | |
element14
from US$12.60
|
22
in stock
|
Buy Now | |
Farnell
from US$4.67
|
22
in stock
|
Buy Now | |
Distrelec
from US$6.89
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
280
in stock
|
Buy Now | |
Heilind Electronics
-
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
9
in stock
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
Sager
from US$12.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Accessory Type | Closure Cap |
---|---|
For Use With | Molex RJ-Lnxx 130058 Series Modular Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | RJ-Lnxx 130058 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 130058 Series |
RoHS: | Compliant |
Accessory Type | Dust Cap |
---|---|
For Use With | Daniel Woodhead Harsh Environment RJ45 Ethernet Receptacles |
Connector Body Material | Rubber Body |
Product Range | 130058 Series |
RoHS Compliant | Yes |
Captive Closure Cap, Rubber | Newark Electronics |
Receptacle Closure Cap with 1in.-14 Internal Threads IP67 67-0300 | Molex Woodhead/Brad 130058-0035 | RS Americas |
Molex 1300580035 | Rapid Electronics |
RECEPTACLE CLOSURE CAP 1-14 | TTI Europe |
CLOSURE CAP, PA, RCPT, MODULAR CONN | element14 |
Molex Protection Cap with Lanyard, Polyamide, Black | Distrelec |
Receptacle Cap, 1"-14 Internal Threads | RS |
Connector Accessories Receptacle Closure Cap Straight | Avnet Abacus |
RJLNXX FEMALE CAP WITH LPDE OLD P/N 67-0300 | Heilind Electronics |
Modular Connectors / Ethernet Connectors FEMALE CAP RJ45 W/LPDE | Sager |
Brad® RJ-Lnxx® Female Closure Cap with Lanyard, 1"-14 Internal Threads | Power and Signal Group |
Where can I find additional details, specifications and documents for a 130058-0035?
Additional datasheets, footprints and schematics for 130058-0035 are listed on our Part Details page. You can also find images and similar parts to 130058-0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130058-0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130058-0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130058-0035 fall under?
The 130058-0035 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 130058-0035 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130058-0035 you can contact the distributor directly for product support, shipping queries etc.
Is the 130058-0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130058-0035 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Rapid Electronics, TTI Europe and element14 have stock available or on a lead time for 130058-0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130058-0035 often in real-time on the comparison pages.
What if I can't find stock of 130058-0035?
You can fill out our help required form which you can use to request a quote for 130058-0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.