Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.77
Accessory Type | Ethernet Closure Cap |
---|---|
For Use With | Brad Micro-Change Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Connector Shell Size | M12 |
RoHS Compliant | Yes |
Closure Cap, Nylon, 1"-14 Thread Rohs Compliant: Yes |Molex 130058-0033 | Newark Electronics |
CLOSURE CAP, NYLON, 1"-14 THREAD | element14 |
Molex Protection Cap, Polyamide, Black | Distrelec |
Connector Accessories Cap Nylon | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1300580033?
Additional datasheets, footprints and schematics for 1300580033 are listed on our Part Details page. You can also find images and similar parts to 1300580033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300580033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300580033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300580033 fall under?
The 1300580033 is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to 1300580033 when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300580033 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300580033 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1300580033 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 1300580033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300580033 often in real-time on the comparison pages.
What if I can't find stock of 1300580033?
You can fill out our help required form which you can use to request a quote for 1300580033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.