Status: | Unknown |
---|---|
Series: | 130055 Series |
RoHS: | Unknown |
Prices starting from US$22.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.32
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$45.80
|
841
in stock
|
Buy Now | |
RS Americas
from US$52.01
|
314
in stock
|
Buy Now | |
Newark Electronics
from US$47.14
|
308
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.32
|
146
in stock
|
Buy Now | |
TTI Europe
from US$24.90
|
139
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$46.45
|
-
|
Buy Now | |
element14
from US$42.03
|
-
|
Buy Now | |
Distrelec
from US$34.67
|
-
|
Buy Now | |
Sager
from US$31.86
|
-
|
Buy Now | |
Farnell
from US$22.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | 130055 Series |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2019) |
Ethernet Pass Thru RJ45 Female Receptacle Shielded ENSP1F5, RJ-Lnxx Series | Molex Woodhead/Brad 130055-0001 | RS Americas |
Cat5E Rj45 Feed Through Jack, 8 Position, 1 Port, Bulkhead | Newark Electronics |
Coupler | Transfer Multisort Elektronik |
RJ45 ETHERNET PASSTHROUGH | TTI Europe |
RJ45,receptacle,jam-nut, Shielded | RS |
CONNECTOR ENSP1F5 | Avnet Abacus |
SHLD IN-LINE ADAPTER, RJ45, JACK, 8P8C | element14 |
Molex Circular Ethernet Connector, Socket, Straight, Shielded, Ports - 1 | Distrelec |
Modular Connectors / Ethernet Connectors WOODHEAD (ENSP1F5) | Sager |
Brad® RJ-Lnxx® Ethernet Pass-Through RJ-45 Female Receptacle Shielded | Power and Signal Group |
Where can I find additional details, specifications and documents for a 130055-0001?
Additional datasheets, footprints and schematics for 130055-0001 are listed on our Part Details page. You can also find images and similar parts to 130055-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130055-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130055-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130055-0001 fall under?
The 130055-0001 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 130055-0001 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130055-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 130055-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130055-0001 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for 130055-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130055-0001 often in real-time on the comparison pages.
What if I can't find stock of 130055-0001?
You can fill out our help required form which you can use to request a quote for 130055-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.