Status: | Unknown |
---|---|
Series: | Ultra-Lock 130054 Series |
RoHS: | Unknown |
No distributors results available
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | M12 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | Ultra-Lock 130054 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | Ultra-Lock 130054 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | Ultra-Lock 130054 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 130054-0021?
Additional datasheets, footprints and schematics for 130054-0021 are listed on our Part Details page. You can also find images and similar parts to 130054-0021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130054-0021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130054-0021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130054-0021 fall under?
The 130054-0021 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 130054-0021 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130054-0021 you can contact the distributor directly for product support, shipping queries etc.
Is the 130054-0021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130054-0021 have stock available?
There is no stock from authorised distributors for 130054-0021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130054-0021 often in real-time on the comparison pages.
What if I can't find stock of 130054-0021?
You can fill out our help required form which you can use to request a quote for 130054-0021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.