Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$53.48
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$42.28
|
24
in stock
|
Buy Now | |
RS
from US$17.47
|
-
|
Buy Now | |
Avnet America
from US$41.28
|
-
|
Buy Now | |
RS Americas
from US$36.83
|
-
|
Buy Now | |
element14
from US$49.44
|
-
|
Buy Now | |
Farnell
from US$32.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | RJ45 |
---|---|
Product Range | - |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Positions | 8Positions |
No. of Ports | 1Ports |
LAN Category | Cat5 |
Contact Termination Type | Through Hole |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enet Fr Pcb Mount Front Mount Rohs Compliant: Yes |Molex 1300530004 | Newark Electronics |
Woodhead seal RJ45 direct PCB mount skt | RS |
Conn RJ-45 RCP 8 POS ST Panel Mount 8 Terminal 1 Port | Avnet America |
ENET FR PCB MOUNT FRONT MOUNT ENPR1FF5 | Molex Woodhead/Brad 130053-0004 | RS Americas |
CIRCULAR MOD CONN, RJ45 JACK, 8P8C | element14 |
Where can I find additional details, specifications and documents for a 1300530004?
Additional datasheets, footprints and schematics for 1300530004 are listed on our Part Details page. You can also find images and similar parts to 1300530004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1300530004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1300530004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1300530004 fall under?
The 1300530004 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1300530004 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1300530004 you can contact the distributor directly for product support, shipping queries etc.
Is the 1300530004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1300530004 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS, Avnet America and RS Americas have stock available or on a lead time for 1300530004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1300530004 often in real-time on the comparison pages.
What if I can't find stock of 1300530004?
You can fill out our help required form which you can use to request a quote for 1300530004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.