Status: | Unknown |
---|---|
Series: | 130048 Series |
RoHS: | Unknown |
Prices starting from US$148.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$165.14
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$194.00
|
284
in stock
|
Buy Now | |
Distrelec
from US$148.98
|
284
in stock
|
Buy Now | |
Newark Electronics
from US$178.16
|
4
in stock
|
Buy Now | |
RS Americas
from US$176.83
|
2
in stock
|
Buy Now | |
element14
from US$176.36
|
2
in stock
|
Buy Now | |
Avnet America
from US$186.90
|
-
|
Buy Now | |
TTI Europe
from US$152.56
|
-
|
Buy Now |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Plug |
No. of Positions | 4 Positions |
Cable Length - Metric | 20m |
Cable Length - Imperial | 65.6ft |
Product Range | 130048 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | 130048 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 20m |
Cable Length - Imperial | 65.6ft |
Product Range | 130048 Series |
SVHC | No SVHC (15-Jan-2019) |
Molex Micro-Change (M12) Double-Ended Cordset 4 Poles Male (Straight) to Male (Straight) 24 AWG Teal TPE Cable 20m | Distrelec |
Sensor Cord, 4P M12 Plug-Plug, 20M | Newark Electronics |
Double Ended Cordset, 4 Poles, M12 Male to M12 Male, 24AWG, TPE, Teal, 20 m | Molex Woodhead/Brad 130048-0109 | RS Americas |
SENSOR CORD, 4P M12 PLUG-PLUG, 20M | element14 |
Cable Assembly TPE 20m 24AWG 4 Position Micro-Change M12 Circular to 4 Position Micro-Change M12 Circular Plug-Plug | Avnet America |
MIC 4P M/MP ST/ST D-CODED | TTI Europe |
Where can I find additional details, specifications and documents for a 130048-0109?
Additional datasheets, footprints and schematics for 130048-0109 are listed on our Part Details page. You can also find images and similar parts to 130048-0109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130048-0109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130048-0109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130048-0109 fall under?
The 130048-0109 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 130048-0109 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130048-0109 you can contact the distributor directly for product support, shipping queries etc.
Is the 130048-0109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130048-0109 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 130048-0109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130048-0109 often in real-time on the comparison pages.
What if I can't find stock of 130048-0109?
You can fill out our help required form which you can use to request a quote for 130048-0109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.